The DIASTAR Ten PVC-U diaphragm valve with FO (fail safe to open) and solvent cement unions per ASTM is a 40 mm (1 1/2 inch) model with a kv-value of 1263 l/min at 1 bar pressure drop, rated for 10 bar working pressure on one side, and equipped with an FKM O-ring. It has a total length of 230 mm, a lift of 19 mm, and weighs 3.291 kg. The valve features a rotating air connection, a single housing nut for simplified installation, and a short overall design.
FO (Fail safe to open) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |