The diaphragm valve DIASTAR Ten PVC-U, model 161644514, is a fail-safe-to-open valve with solvent cement union sockets, designed for pwattering systems with a nominal pressure rating of PN16 and an O-ring material of FKM. It has a bore size of 25 mm (1 inch), a kv-value of 481 l/min, and a weight of 1.165 kg. The valve features a short overall length, a single housing nut replacing four screws, and a rotating air connection at 90° intervals for ease of installation. Dimensions include a height H of 143 mm, a lift of 13 mm, and an M6 mounting thread. The valve is certified for use with EPDM or PTFE diaphragms and operates within a working pressure of 10 bar on one side. It supports double the flow rate compared to its predecessor.
FO (Fail safe to open) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644514 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |