Diaphragm valve for use with PVC-U fixed flanges per JIS B2238/39 10K, fail-safe to close, with PTFE diaphragm and EPDM O-ring, rated for 10 bar operating pressure on one side and a kv-value of 759 l/min at Δp=1 bar. The valve has a DN 32 size (1 1/4 inch), weighs 2.554 kg, and connects via M8 threaded mounting. It features a silicone-free, paint-compatible design, rotating air connection at 90° intervals, and a single housing nut replacing four screws. Dimensions include D=120 mm, H=173 mm, and L=180 mm.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627975 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |