Diaphragm valve DIASTAR Ten PVC-U with solvent cement spigots, fail-safe to close, and PTFE diaphragm for 40 mm nominal diameter. Overall length complies with EN 558. Rated for 10 bar working pressure on one side with an EPDM seal. Key features include double the flow rate of its predecessor, a single housing nut replacing four screws, and a rotatable air connection at 90° intervals. Weight is 2.114 kg, with dimensions: D=120 mm, D1_G=1/8 inch, H=173 mm, H1=26 mm, H2=15 mm, H3=99 mm, H4=26 mm, H5=26 mm, H7=69 mm, L=174 mm, L2=45 mm, M8 thread, and 15 mm lift (1 1/4 inch).
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161625035 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |