Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and solvent cement socket unions, designed for moderate pressure applications up to 10 bar, featuring double the flow rate of its predecessor, a single housing nut for simplified assembly, and a rotating air connection for flexible installation. The valve has a short overall length and is compatible with EPDM or PTFE diaphragms. Dimensions include a body diameter of 68 mm, overall length of 128 mm, and lift height of 7 mm, with an M6 threaded connection and a weight of 0.590 kg. It is rated for operation with FKM O-rings and complies with the BS solvent cement socket standard.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624512 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |