The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-close valve with solvent cement socket unions for metric piping, designed for applications requiring controlled fluid flow. It has a 32 mm pipe size (DN 25), a maximum working pressure of 10 bar on one side, and an EPDM diaphragm with a kv-value of 481 l/min at Δp=1 bar. The valve measures 166 mm in length with a 122 mm lift height, and its body includes a rotating air connection adjustable at 90° intervals for simplified installation. The valve's weight is 1.352 kg and it has M6 threaded connections for air lines.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |