The DIASTAR Six PVC-U diaphragm valve with fail-safe to close function and PVC-U metric/BS backing flanges is designed for fluid control applications. It features a single housing nut, rotating air connection at 90° intervals, and flat sealing faces. The valve has an overall length compliant with EN 558 and connects per ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. The model with part identifier 161617015 has a nominal diameter of 32 mm, a kv-value of 759 l/min, and weighs 1.991 kg. The valve has an overall length of 180 mm, a lift height of 14 mm, and uses an M8 thread for mounting.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161617015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |