Diaphragm valve type 604 PVC-U with threaded socket Rp, compact full plastic design without screws, and a kv-value of 125 l/min at Δp=1 bar. Actuator code DA with FKM O-ring, weight 0.35 kg, and standard installation dimensions: D=65 mm, H=89 mm, L=128 mm, M6 thread, and lift=6 mm.
Unions with threaded socket Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161604435 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |