The 161604432 is a diaphragm valve of type 604 PVC-U with a compact full plastic design, threaded socket Rp 1/2, and a kv-value of 125 l/min at Δp=1 bar. It features quick opening and closing times, a threaded actuator housing for easy maintenance, and a market-standard installation length. The valve includes an FKM O-ring and weighs 0.40 kg. Dimensions include a lift of 6 mm, H1=14 mm, H2=12 mm, and an overall length L=128 mm. The actuator is fitted with an M6 thread and has a diameter D=65 mm.
Unions with threaded socket Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161604432 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |