Lug-style end installation butterfly valve with PP-GF30 housing and SS316 lug-inserts, designed for ANSI/ASME B16.5 Class 150 flanges and DIN/ISO 5211 interface F07, with an overall length of 341.9 mm, maximum height of 341.9 mm, and width of 300 mm. Operates at a maximum pressure of 10 bar and has a flow coefficient (kv-value) of 11400 l/min at Δp=1 bar, with EPDM seat, weighing 5.881 kg. The valve is manufactured for DN160 size and features a bare shaft.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578907 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 6.30 inch (160.00 mm) |