Lug-style butterfly valve with PP-GF30 housing and SS316 lug inserts, designed for ANSI/ASME B16.5 Class 150 flange connections and DIN/ISO 5211 F07 interface, with an overall length conforming to EN 558 and ISO 5752 for DN63 size. The valve has a 10 bar pressure rating, a kv-value of 740 l/min at Δp=1 bar, and weighs 1.299 kg with EPDM seat. Dimensions include a maximum height of 238.3 mm, length of 84.8 mm, and width of 165 mm.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578902 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |