The 167578510 is a lug-style butterfly valve with hand lever, part of the PROGEF Plus type 578 series featuring a PP-GF30 housing with SS316 lug inserts, designed for silicone-free and paint-compatible applications. It complies with ANSI/ASME B16.5 Class 150 flange standards and EN 558, ISO 5752 dimensional standards. The valve has a nominal bore size of DN315, rated for a maximum system pressure of 6 bar and a kv-value of 50000 l/min at Δp=1 bar. Weight is 26.106 kg for the FKM option. Overall dimensions include a maximum length of 663.1 mm and a maximum height of 607.0 mm. The valve accommodates a 7/8 UNC hand lever and is not rated for pressures above 6 bar in this configuration.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578510 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |