With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578002 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |