Wafer-style intermediate installation butterfly valve type 567 PVC-U with gear box, designed for DN 140 mm (5 inch) nominal diameter with a PN 10 pressure rating and a kv-value of 8600 l/min. The valve has overall length Lmax of 274.5 mm, width Wmax of 274.5 mm, height Hmax of 406.1 mm, and a weight of 4.185 kg with EPDM seals. It complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length follows EN558 line 16 for DN 250 and 300, and ISO 5752. FKM seal variant weight is 4.544 kg.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567046 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 5.51 inch (140.00 mm) |