A wafer-style intermediate installation butterfly valve, model 161 567 044, with a gear box, for pipe sizes up to DN 90, rated for 10 bar, and designed for installations with EPDM sealing. It has an overall length of 249.4 mm, a width of 249.4 mm, a maximum height of 344.1 mm, and weighs 3.346 kg. The valve complies with flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567044 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |