Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562354

Description
With IR fusion spigots
Request a Quote
Description
With IR fusion spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 562 with IR fusion spigots, designed for horizontal or vertical installation, features a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone for vibration-free operation at high flow velocities. This variant, with FKM seal code 354, has a nominal diameter of 32 mm, pressure rating of 16 bar, kv-value of 460 l/min, and weighs 0.320 kg. Installation length is 150 mm, with end connectors matching SDR 13.6 and shell thickness of 2.4 mm. It is not compatible with type 360 union nuts or Z-lengths.

Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 562 with IR fusion spigots, designed for horizontal or vertical installation, features a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone for vibration-free operation at high flow velocities. This variant, with FKM seal code 354, has a nominal diameter of 32 mm, pressure rating of 16 bar, kv-value of 460 l/min, and weighs 0.320 kg. Installation length is 150 mm, with end connectors matching SDR 13.6 and shell thickness of 2.4 mm. It is not compatible with type 360 union nuts or Z-lengths.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562354 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562354
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562354
With IR fusion spigots

With IR fusion spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562354
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561049 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561080 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305699 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details