Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562119

Description
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Description
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161562119 is a check valve in the 562 PVC-U series, designed for horizontal or vertical installation with NPT threaded ends. It features a spring-loaded, stainless steel (1.4310) spring, ensuring 100% leak-tight closure regardless of orientation or hydrostatic head. The valve offers a flow rate of 3600 l/min at 16 bar, weighs 5.10 kg, and is available with an FKM seal (SP Code 119). It has a compact installation length of 254 mm and a Z-length of 151 mm. The valve is vibration-free even at high flow velocities and includes a flow-optimized return cone with double guidance.

Datasheet Summary
Powered by GS/AI

The 161562119 is a check valve in the 562 PVC-U series, designed for horizontal or vertical installation with NPT threaded ends. It features a spring-loaded, stainless steel (1.4310) spring, ensuring 100% leak-tight closure regardless of orientation or hydrostatic head. The valve offers a flow rate of 3600 l/min at 16 bar, weighs 5.10 kg, and is available with an FKM seal (SP Code 119). It has a compact installation length of 254 mm and a Z-length of 151 mm. The valve is vibration-free even at high flow velocities and includes a flow-optimized return cone with double guidance.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562119 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562119
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562119
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562119
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140554 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317538 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523441 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details