Check valve type 562 PVC-U with NPT threaded ends for horizontal or vertical installation, designed for leak-tight sealing independent of orientation and without hydrostatic head. The valve is spring-loaded with a stainless steel (1.4310) spring, features a flow-optimized return cone, and has a compact installation length matching type 546 ball valves. For size 3/4 inch NPT, the kv-value is 380 l/min at 16 bar, with a Z-length of 70 mm, overall length of 121 mm, and weight of 0.260 kg with EPDM sealing. Includes a union nut and is compatible with solvent cement sockets per ASTM standards.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562103 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |