Check valve type 562 PVC-U for horizontal or vertical installation, with solvent cement sockets conforming to Inch BS, features a stainless steel (1.4310) spring, is spring-loaded for leak-tight closure independent of orientation, and has a flow-optimized return cone. The part number 161562080 corresponds to the DN110 size, with a length of 301 mm, Z-length of 174 mm, and weighs 8.05 kg with FKM bellows. Installation length matches type 546 ball valve. Vibration-free operation is maintained at high flow velocities.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562080 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |