Check valve type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, features a stainless steel (1.4310) spring and a flow-optimized return cone. It has a 110 mm bore, 340 mm overall length, and weighs 8.54 kg. Installation length matches ball valve type 546, and it is compatible with metric end connectors. The valve operates at a maximum pressure of 16 bar and achieves a kv-value of 4150 l/min at Δp=1 bar.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562060 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |