Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562040

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-U with threaded socket Rp, part number 161562040, is designed for horizontal or vertical installation and features a spring-loaded mechanism with a stainless steel spring (1.4310). It has a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. The valve has an installation length of 301 mm, a Z-length of 174 mm, and a weight of 8.18 kg for the FKM seal variant, with a nominal pressure rating of 10 bar and a kv-value of 4150 l/min at 1 bar pressure drop.

Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-U with threaded socket Rp, part number 161562040, is designed for horizontal or vertical installation and features a spring-loaded mechanism with a stainless steel spring (1.4310). It has a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. The valve has an installation length of 301 mm, a Z-length of 174 mm, and a weight of 8.18 kg for the FKM seal variant, with a nominal pressure rating of 10 bar and a kv-value of 4150 l/min at 1 bar pressure drop.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562040 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562040
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562040
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562040
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543105 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050032 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.33 inch (110.00 mm)
Connection Description Socket
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514927 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details