Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561986

Description
With IR fusion spigots
Request a Quote
Description
With IR fusion spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots, designed for vertical installation and vibration-free operation at high flow velocities, featuring a flow-optimized return cone and double-guided design; for part number 161561986, the valve has a nominal diameter of 50 mm, pressure rating of 16 bar, kv-value of 1080 l/min, FKM sealing, weight of 0.810 kg, outer diameter of 97 mm, total length of 192 mm, and length between spigots of 89 mm; intended for welding with IR-63 M and IR-110 A using Tangit KS Cleaner (799298023).

Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots, designed for vertical installation and vibration-free operation at high flow velocities, featuring a flow-optimized return cone and double-guided design; for part number 161561986, the valve has a nominal diameter of 50 mm, pressure rating of 16 bar, kv-value of 1080 l/min, FKM sealing, weight of 0.810 kg, outer diameter of 97 mm, total length of 192 mm, and length between spigots of 89 mm; intended for welding with IR-63 M and IR-110 A using Tangit KS Cleaner (799298023).

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561986 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561986
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561986
With IR fusion spigots

With IR fusion spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561986
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details