Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561975

Description
With IR fusion spigots
Request a Quote
Description
With IR fusion spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double-guided design, and an installation length of 170 mm with a nominal diameter of 40 mm and a pressure rating of 16 bar. The valve is compatible with IR-63 M and IR-110 A fusion tools, requires Tangit KS Cleaner for preparation, and has a kv-value of 850 l/min at Δp=1 bar. It is available with EPDM or FKM sealing material, both weighing 0.530 kg.

Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double-guided design, and an installation length of 170 mm with a nominal diameter of 40 mm and a pressure rating of 16 bar. The valve is compatible with IR-63 M and IR-110 A fusion tools, requires Tangit KS Cleaner for preparation, and has a kv-value of 850 l/min at Δp=1 bar. It is available with EPDM or FKM sealing material, both weighing 0.530 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561975 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561975
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561975
With IR fusion spigots

With IR fusion spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561975
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515076 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543094 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562018 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561071 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details