Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561324

Description
With fixed flanges JIS
Request a Quote
Description
With fixed flanges JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed JIS flanges, designed for vertical installation and vibration-free operation at high flow velocities, featuring a flow-optimized return cone and double guidance. For part number 161561324, the valve has a nominal diameter of 25 mm, a pressure rating of 16 bar, a kv-value of 460 l/min at Δp=1 bar, and a weight of 0.670 kg. The valve has an installation length L of 190 mm, end connectors D of 130 mm, and uses EPDM sealing. Installation length and dimensions are not compatible with type 360.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed JIS flanges, designed for vertical installation and vibration-free operation at high flow velocities, featuring a flow-optimized return cone and double guidance. For part number 161561324, the valve has a nominal diameter of 25 mm, a pressure rating of 16 bar, a kv-value of 460 l/min at Δp=1 bar, and a weight of 0.670 kg. The valve has an installation length L of 190 mm, end connectors D of 130 mm, and uses EPDM sealing. Installation length and dimensions are not compatible with type 360.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561324 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561324
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561324
With fixed flanges JIS

With fixed flanges JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561324
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561058 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543054 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details