Check valve type 561 PVC-U with solvent cement sockets JIS, designed for vertical installation and vibration-free operation at high flow velocities, featuring a flow-optimized return cone and double guidance; it has a DN20 (15 mm) bore, a PN16 pressure rating, a kv-value of 180 l/min at Δp=1 bar, and a compact installation length of 95 mm with an overall length of 56 mm; the valve weighs 0.130 kg and uses EPDM sealing. The Z-length, end connectors, and union nuts are not compatible with type 360.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561302 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |