Check valve type 561 with solvent cement sockets for Inch ASTM standards, designed for vertical installation and silicone-free operation. It has a flow-optimized return cone, double guidance, and ensures sealing at a minimum water column of 2 m. The DN100 size has an overall length of 301 mm, a Z-length of 174 mm, and a weight of 8.19 kg with FKM sealing. It is compatible with pipe sizes up to 4 inch and operates at a maximum pressure of 16 bar. Installation length matches type 546, but its end connectors and union nuts are incompatible with type 360.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561250 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |