Check valve type 561, designed for vertical installation with solvent cement sockets compliant with ASTM standards, features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. It seals at a minimum water column of 2 m, is silicone free and paint-compatible, and has a compact installation length matching ball valve type 546. This variant, identified by the ordering code 161561249, corresponds to DN80 (3 inch) size with a kv-value of 3600 l/min at 16 bar, weighing 5.08 kg with EPDM sealing, and an installation length of 254 mm. The Z-length, end connectors, and union nuts are not compatible with type 360.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561249 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |