Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561115

Description
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Description
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U for vertical installation, with solvent cement sockets and NPT threaded ends, designed for water systems with a minimum sealing pressure of 2 m water column. Features a flow-optimized return cone, double guidance, and vibration-free operation at high flow velocities. The model has an installation length equal to ball valve type 546. This variant, identified by part code 161561115, has a nominal bore of 40 mm (1 1/4 inch), a kv-value of 850 l/min, a Z-length of 84 mm, an L-length of 154 mm, and weighs 0.510 kg. Designed for use at pressures up to 16 bar.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U for vertical installation, with solvent cement sockets and NPT threaded ends, designed for water systems with a minimum sealing pressure of 2 m water column. Features a flow-optimized return cone, double guidance, and vibration-free operation at high flow velocities. The model has an installation length equal to ball valve type 546. This variant, identified by part code 161561115, has a nominal bore of 40 mm (1 1/4 inch), a kv-value of 850 l/min, a Z-length of 84 mm, an L-length of 154 mm, and weighs 0.510 kg. Designed for use at pressures up to 16 bar.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561115 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561115
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561115
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561115
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305799 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details