Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561106

Description
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Description
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U for vertical installation, featuring solvent cement NPT threaded ends and no spring, designed for a minimum sealing water column of 2 m with flow-optimized return cone and double guidance. The valve has a DN40 bore, 1.5 inch NPT threads, 16 bar pressure rating, and a kv-value of 1080 l/min at Δp=1 bar. It uses EPDM sealing and weighs 0.720 kg. Installation length is 164 mm, with overall length 97 mm, union nut length 89 mm, and Z-length 94 mm. Dimensions and weight are identical to the type 546 ball valve.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U for vertical installation, featuring solvent cement NPT threaded ends and no spring, designed for a minimum sealing water column of 2 m with flow-optimized return cone and double guidance. The valve has a DN40 bore, 1.5 inch NPT threads, 16 bar pressure rating, and a kv-value of 1080 l/min at Δp=1 bar. It uses EPDM sealing and weighs 0.720 kg. Installation length is 164 mm, with overall length 97 mm, union nut length 89 mm, and Z-length 94 mm. Dimensions and weight are identical to the type 546 ball valve.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561106 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561106
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561106
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561106
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305950 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.97 inch (100.90 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303117 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514976 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details