Check valve type 561 PVC-U with NPT threaded ends, designed for vertical installation and flow-optimized return cone, with minimum sealing at a 2 m water column. Engineered for vibration-free operation at high flow velocity and easy installation and removal. Compatible with solvent cement, rated for 16 bar pressure, with a kv-value of 190 l/min at Δp=1 bar. Uses EPDM sealing and has a Z-length of 50 mm and overall length of 105 mm. Weighs 0.130 kg. The valve has a 10 mm bore (DN10) and 3/8 inch NPT threads.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561101 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |