Check valve type 561 PVC-U with solvent cement spigots, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance, with a minimum sealing water column of 2 m. Compact installation length matching ball valve type 546. Body is 32 mm nominal diameter, 68 mm outer diameter, 154 mm length, and 71 mm center-to-center distance. Weight is 0.320 kg with FKM sealing. Not compatible with type 360 end connectors or union nuts.
Without spring With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561054 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |