Check valve type 561 PVC-U for vertical installation, without spring and with solvent cement spigots, designed for a minimum water column of 2 m and flow-optimized with a double-guided return cone. Compatible with 32 mm nominal bore, with an installation length of 174 mm, and weighing 0.530 kg for the EPDM sealing version or 0.530 kg for the FKM sealing version. Operates at a maximum pressure of 16 bar with a kv-value of 850 l/min at Δp=1 bar. Z-length, end connectors, and union nuts are not compatible with type 360.
Without spring With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561044 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |