The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots long PE100 SDR11 ISO is a ball valve featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts, designed for use with compatible piping systems. The valve has a nominal diameter of 75 mm (2 1/2 inch) and a pressure rating of 16 bar, with a kv-value of 5000 l/min at Δp=1 bar. It is available with an FKM seal, weighing 5.000 kg. The valve is compatible with type 546 (1st generation) in Z-dimension, valve end, and union nut dimensions, and supports optional interface modules for position feedback and manual spring return lever for DN10-25 sizes. It includes mounting dimensions specified for d=75, B3=166, DE1=166, G=8, H=169.0, H1=85, H4=15, L=386, Lz=68, M=270, M1=64, M2=205, and s1=6.8 mm.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546838 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |