The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO, model 161546823, is a DN20 valve with a 3/4 inch nominal size and a kv-value of 350 l/min at 16 bar pressure drop. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve uses an EPDM seat and weighs 0.248 kg. Its dimensions include a B3 of 25 mm, DE1 of 58 mm, G of M6, H of 74.0 mm, L of 216 mm, and Lz of 33 mm. It is compatible with the first-generation type 546 valve's Z-dimension, union nut, and end fittings. Options include interface modules for position feedback and manual spring return lever for DN10-25 sizes.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546823 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 0.98 inch (25.00 mm) |