The ecoFIT Ball Valve type 546 Pro PVC-U with part number 161546785 is a 32 mm (1¼ inch) ball valve rated for 16 bar, featuring butt fusion spigots compatible with PE100 SDR11 ISO, a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. It has a kv-value of 1000 l/min at Δp=1 bar, weighs 0.583 kg with EPDM seats and 0.586 kg with FKM seats, and has a Z-dimension of 95.0 mm, L of 171 mm, and H of 51 mm. The valve is equipped with M8 thread for mounting and a B3 dimension of 84 mm.
With butt fusion spigots PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546785 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |