The ecoFIT Ball Valve type 546 Pro PVC-U with fusion sockets for PE100 ISO, model 161546773, is a DN20 valve with a 16 bar pressure rating and a kv-value of 350 l/min. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a Z-dimension compatible with the first-generation type 546 and a weight of 0.220 kg with FKM seals. Dimensions include a body end diameter of 58 mm, an overall length of 109 mm, and M6 threads for mounting.
With fusion sockets PE100 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546773 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U; PE |
| Valve Size | 0.98 inch (25.00 mm) |