The ecoFIT Ball Valve type 546 Pro PVC-U with fusion sockets for PE100 ISO, part number 161546765, is a 40 mm (1.25 inch) diameter valve rated for 16 bar with a kv-value of 1000 l/min. It features a lockable lever as standard, a PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a Z-dimension, end, and union nut compatible with the first-generation type 546. Its dimensions include B3 of 45 mm, DE1 of 84 mm, G of M8, H of 95.0 mm, H1 of 44 mm, L of 135 mm, and Lz of 43 mm. Weight is 0.550 kg with EPDM seat.
With fusion sockets PE100 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546765 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U; PE |
| Valve Size | 1.57 inch (40.00 mm) |