3-way L-port ball valve in PVC-U with solvent cement sockets, designed for silicone-free and paint-compatible applications. The valve features a PVDF ball seat, lockable lever, and 360° operation with an optional 90° turn limiter. It includes integrated stainless steel mounting inserts and is compatible with type 546 for easy installation. This specific variant has a 40 mm bore size (DN40), rated for 10 bar at 10 °C, with a kv-value of 480 l/min, and weighs 0.938 kg using FKM seat material. Dimensions are H 95 mm, L 181 mm, and z 65 mm.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543155 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |