3-way L-port ball valve with solvent cement sockets, designed for PVC-U systems and compatible with type 546. Features a PVDF ball seat, stainless steel mounting inserts, and a lockable lever. Operates over a 360° range with a 90° turn limiter clip-on ring. Rated for 10 bar at DN25, with a kv-value of 280 l/min, and weighs 0.524 kg. Dimensions include a Z-dimension compatible with the first-generation type 543 and a total length of 151 mm. Silicone-free and paint-compatible.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543144 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |