Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561307

Description
With solvent cement sockets JIS
Request a Quote
Description
With solvent cement sockets JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with solvent cement sockets JIS, designed for vertical installation and flow-optimized return cone, rated for a minimum water column of 2 m and pressure rating of 16 bar, with a kv-value of 1670 l/min at Δp=1 bar. Compact installation length of 183 mm, same as ball valve type 546, and weighs 1.330 kg. Uses EPDM sealing material. Not compatible with type 360 end connectors or union nuts. Designed for vibration-free operation at high flow velocity.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with solvent cement sockets JIS, designed for vertical installation and flow-optimized return cone, rated for a minimum water column of 2 m and pressure rating of 16 bar, with a kv-value of 1670 l/min at Δp=1 bar. Compact installation length of 183 mm, same as ball valve type 546, and weighs 1.330 kg. Uses EPDM sealing material. Not compatible with type 360 end connectors or union nuts. Designed for vibration-free operation at high flow velocity.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561307 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561307
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561307
With solvent cement sockets JIS

With solvent cement sockets JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561307
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523522 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514662 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050033 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.33 inch (110.00 mm)
Connection Description Socket
View Details