Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017095

Description
SDR21/PN10/S10
Request a Quote
Description
SDR21/PN10/S10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with SDR21 and PN10 rating, 225mm outer diameter, 10.8mm wall thickness, and a length of 5000mm with plain ends, compliant with DIN 8061/62 and approved by DIBT Z-40.23-1 and DVGW with DIN plus, designed for pressures at 20°C operating temperature.

Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with SDR21 and PN10 rating, 225mm outer diameter, 10.8mm wall thickness, and a length of 5000mm with plain ends, compliant with DIN 8061/62 and approved by DIBT Z-40.23-1 and DVGW with DIN plus, designed for pressures at 20°C operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017095 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017095
Pipes - Plastic-Pipes 161017095
SDR21/PN10/S10

SDR21/PN10/S10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017095
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175480202 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206971 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 193017163 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161018084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details