Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017082

Description
SDR21/PN10/S10
Request a Quote
Description
SDR21/PN10/S10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 17 and PN 10 rating, 25 mm outer diameter, 1.5 mm wall thickness, 5000 mm length, dark grey RAL 7011 colour, and a mass of 0.177 kg/m. It complies with DIN 8061/62 and holds DIBT Z-40.23-1 and DVGW approvals with DIN plus.

Datasheet Summary
Powered by GS/AI

PVC-U pipe with SDR 17 and PN 10 rating, 25 mm outer diameter, 1.5 mm wall thickness, 5000 mm length, dark grey RAL 7011 colour, and a mass of 0.177 kg/m. It complies with DIN 8061/62 and holds DIBT Z-40.23-1 and DVGW approvals with DIN plus.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017082
Pipes - Plastic-Pipes 161017082
SDR21/PN10/S10

SDR21/PN10/S10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017082
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2246567 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1850 inch (4.7 mm)
View Details
Pipes - Multilayer-Pipes - 351663902 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 16.4 ft (50 dm)
View Details
Pipes - Multilayer-Pipes - 351495303 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 0.3281 ft (1 dm)
View Details
Plastic Pipes - 2246551 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1614 inch (4.1 mm)
View Details