Ultrasonic clamp-on flowmeter for heatmeter applications with ±0.5% to ±3% measuring accuracy, compatible with pipe diameters from DN100 to DN350, featuring two Pt100 temperature sensors for automatic energy calculation, integrated datalogger, USB interface, and external wallmount head unit with graphic backlight display. Operates on 24 V DC power supply with Modbus, pulse, and 4-20 mA communication options. Includes 5 m cable and weighs 4.888 kg.
Ultrasonic clamp-on reference measurement. Heatmeter version (HM) with digital communication & datalogger options
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300394 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |