Type 2551 Magmeter; Display Version with relays, integral mount, for pipe sizes DN200 to DN900, 5 to 36 in, with PVDF body and titanium electrodes, operating flow range 0.05 to 10 m/s, rated for maximum pressure of 10.3 bar at 25 °C, powered by 4 to 20 mA signal with auxiliary relay power of 9 to 24 VDC, 0.4 A max, and FKM O-rings standard.
Type 2551 Magmeter; Display Version with relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001440 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |