Portable ultrasonic clamp-on flowmeter with a battery-powered supply, 4-20 mA and pulse outputs, and a graphic display with backlighting. Weighs 6.000 kg, includes a 2 m cable, and supports pipe outer diameters from 13 mm to 2000 mm with an accuracy of ±2% of reading. Battery lifetime is up to 14 hours.
Portable ultrasonic clamp-on flowmeter
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300361 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |