Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, designed for flow measurement with a scale range of 8000 to 60000 L/h, DN65 size, and overall dimensions of 135 mm in D, 429 mm in L, 341 mm in L1, and 335 mm in L2. Weight is 2.150 kg in polysulfone.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335132 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |