Georg Fischer Piping Systems Ltd Measurement - Level - vibration 159300242

Description
PBT enclosure, relay
Request a Quote
Description
PBT enclosure, relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159300242 is a swing fork level switch with a PBT enclosure and a single SDPT relay output, designed for level detection using a vibrating principle. The sensor body is made of stainless steel 1.4571, and the device operates on a power supply of 20 to 255 V AC or 20 to 60 V DC. It features a 1" NPT process connection and terminal wiring. The overall length is 159 mm.

Datasheet Summary
Powered by GS/AI

The 159300242 is a swing fork level switch with a PBT enclosure and a single SDPT relay output, designed for level detection using a vibrating principle. The sensor body is made of stainless steel 1.4571, and the device operates on a power supply of 20 to 255 V AC or 20 to 60 V DC. It features a 1" NPT process connection and terminal wiring. The overall length is 159 mm.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Level - vibration - 159300242 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Level - vibration
159300242
Measurement - Level - vibration 159300242
PBT enclosure, relay

PBT enclosure, relay

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Level Sensors
Product Number 159300242
Product Name Measurement - Level - vibration
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300156 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Measurement - Level - radar - 159300443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Measurement - Level - ultrasonic - 159300136 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Measurement - Level - vibration - 159300240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details