The Swing Fork Level Switch 2280 is a vibrating level switch designed for liquid or solid level detection, available with a PVC cable connection and a 1" NPT thread. It operates on 12 to 55 V DC or 20 to 255 V AC, supports PNP/NPN/2-wire switching, and is certified for ATEX use. The sensor body is constructed from stainless steel 1.4571, and the cable length is 3 meters with a 5x0.5 mm² cross-section.
Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300231 |
| Product Name | Measurement - Level - vibration |
| Media Type | Liquid |