Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, sized for DN25 with a scale range of 50 to 500 l/h, weighing 0.434 kg in polyamide, and featuring dimensions L=385 mm, L1=341 mm, L2=335 mm.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335120 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |