Georg Fischer Piping Systems Ltd Measurement - Flow - magmeters 159001518

Description
Type 2552 Magmeter
Request a Quote
Description
Type 2552 Magmeter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type 2552 Magmeter for flow measurement in pipe sizes from 2 to 102 in, with a flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It uses FKM O-rings, operates on a 4 to 20 mA loop with 21.6 to 26.4 VDC, and features a remote mount design with either 9.4 in. or 14.8 in. depth depending on model. The part number 159001518 corresponds to a 1 1/4 inch ISO process connection with stainless steel 316 body and electrode.

Datasheet Summary
Powered by GS/AI

Type 2552 Magmeter for flow measurement in pipe sizes from 2 to 102 in, with a flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It uses FKM O-rings, operates on a 4 to 20 mA loop with 21.6 to 26.4 VDC, and features a remote mount design with either 9.4 in. or 14.8 in. depth depending on model. The part number 159001518 corresponds to a 1 1/4 inch ISO process connection with stainless steel 316 body and electrode.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - magmeters - 159001518 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - magmeters
159001518
Measurement - Flow - magmeters 159001518
Type 2552 Magmeter

Type 2552 Magmeter

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001518
Product Name Measurement - Flow - magmeters
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335657 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.66 to 6.60 GPM (2.5 to 25.02 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801898 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
2 suppliers
Measurement - Flow - variable-area-Flow-meter - 198801387 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.02 to 0.22 GPM (0.0833 to 0.8333 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198803316 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details